SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
34.2 INCH
34.2 INCH
12 GAUGE THICKNESS
N412C/N412WC/N412CD/
N412CSTD/N412CST/N41
2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
C MODEL
Wiegmann
Done
Datasheet
Description
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
34.2 INCH
34.2 INCH
12 GAUGE THICKNESS
N412C/N412WC/N412CD/
N412CSTD/N412CST/N41
2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
C MODEL
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
34.2 INCH
34.2 INCH
12 GAUGE THICKNESS
N412C/N412WC/N412CD/
N412CSTD/N412CST/N41
2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
C MODEL
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
34.2 INCH
34.2 INCH
12 GAUGE THICKNESS
N412C/N412WC/N412CD/N412CSTD/N412CST/N412CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
C MODEL
Supplier's Site
Datasheet
Technical Specifications
Wiegmann
Product Category
Uncategorized Products
Product Number
NP3636C
Product Name
Enclosure Back Panel
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems