PAINTED STEEL MATERIAL
WHITE COLOR
28.2 INCH
28.2 WIDTH IN INCH
34.2 INCH
34.2 HEIGHT IN INCH
N412C SERIES ENCLOSURE ENCLOSURE TYPE
HUBBELL[R] BRAND
C MODEL
Wiegmann
Done
Datasheet
Description
PAINTED STEEL MATERIAL
WHITE COLOR
28.2 INCH
28.2 WIDTH IN INCH
34.2 INCH
34.2 HEIGHT IN INCH
N412C SERIES ENCLOSURE ENCLOSURE TYPE
HUBBELL[R] BRAND
C MODEL
PAINTED STEEL MATERIAL
WHITE COLOR
28.2 INCH
28.2 WIDTH IN INCH
34.2 INCH
34.2 HEIGHT IN INCH
N412C SERIES ENCLOSURE ENCLOSURE TYPE
HUBBELL[R] BRAND
C MODEL