"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
21 INCH
33 INCH
12 GAUGE THICKNESS
NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN
43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE
NP MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
21 INCH
33 INCH
12 GAUGE THICKNESS
NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN
43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE
NP MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
21 INCH
33 INCH
12 GAUGE THICKNESS
NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN
43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE
NP MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
21 INCH
33 INCH
12 GAUGE THICKNESS
NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE