Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, White; Accessory Type Hubbell Wiring Devices NP2W

Description
WALL PLATE, 2 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 2 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, White; Accessory Type Hubbell Wiring Devices - 17M7025 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, White; Accessory Type Hubbell Wiring Devices
17M7025
Wall Plate, 2 Gang, White; Accessory Type Hubbell Wiring Devices 17M7025
WALL PLATE, 2 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

WALL PLATE, 2 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7025
Product Name Wall Plate, 2 Gang, White; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers