Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, Ivory; Accessory Type Hubbell Wiring Devices NP2I

Description
WALL PLATE, 2 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 2 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, Ivory; Accessory Type Hubbell Wiring Devices - 17M7021 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, Ivory; Accessory Type Hubbell Wiring Devices
17M7021
Wall Plate, 2 Gang, Ivory; Accessory Type Hubbell Wiring Devices 17M7021
WALL PLATE, 2 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

WALL PLATE, 2 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7021
Product Name Wall Plate, 2 Gang, Ivory; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details