Hubbell Wiring Device-Kellems Wall Plate, 1 Gang, Red; Accessory Type Hubbell Wiring Devices NP26R

Description
WALL PLATE, 1 GANG, RED; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 1 GANG, RED; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang, Red; Accessory Type Hubbell Wiring Devices - 17M7067 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang, Red; Accessory Type Hubbell Wiring Devices
17M7067
Wall Plate, 1 Gang, Red; Accessory Type Hubbell Wiring Devices 17M7067
WALL PLATE, 1 GANG, RED; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Red; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG, RED; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7067
Product Name Wall Plate, 1 Gang, Red; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details