Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, White; Accessory Type Hubbell Wiring Devices NP262W

Description
WALL PLATE, 2 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 2 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, White; Accessory Type Hubbell Wiring Devices - 17M7077 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, White; Accessory Type Hubbell Wiring Devices
17M7077
Wall Plate, 2 Gang, White; Accessory Type Hubbell Wiring Devices 17M7077
WALL PLATE, 2 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

WALL PLATE, 2 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7077
Product Name Wall Plate, 2 Gang, White; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details