Hubbell Wiring Device-Kellems Wall Plate, Nylon, 1 Gang, Brown; Accessory Type Hubbell Wiring Devices NP26

Description
WALL PLATE, NYLON, 1 GANG, BROWN; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Brown RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, NYLON, 1 GANG, BROWN; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Nylon, 1 Gang, Brown; Accessory Type Hubbell Wiring Devices - 17M7060 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Nylon, 1 Gang, Brown; Accessory Type Hubbell Wiring Devices
17M7060
Wall Plate, Nylon, 1 Gang, Brown; Accessory Type Hubbell Wiring Devices 17M7060
WALL PLATE, NYLON, 1 GANG, BROWN; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Brown RoHS Compliant: Yes

WALL PLATE, NYLON, 1 GANG, BROWN; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7060
Product Name Wall Plate, Nylon, 1 Gang, Brown; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers