Wiegmann Enclosure Back Panel NP2424SS

Description
" SOLID TYPE 304 STAINLESS STEEL MATERIAL 21 INCH 21 INCH 12 GAUGE THICKNESS NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN 43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE NP MODEL "
Datasheet
Description
" SOLID TYPE 304 STAINLESS STEEL MATERIAL 21 INCH 21 INCH 12 GAUGE THICKNESS NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN 43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE NP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - NP2424SS - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
NP2424SS
Enclosure Back Panel NP2424SS
" SOLID TYPE 304 STAINLESS STEEL MATERIAL 21 INCH 21 INCH 12 GAUGE THICKNESS NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN 43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE NP MODEL "

"

  • SOLID TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 21 INCH
  • 21 INCH
  • 12 GAUGE THICKNESS
  • NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE
  • NP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number NP2424SS
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data