"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
21 INCH
21 WIDTH IN INCH
21 INCH
21 HEIGHT IN INCH
UL 50, CSA APPROVAL
14 GAUGE THICKNESS
24 INCH X 24 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
N12 MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
21 INCH
21 WIDTH IN INCH
21 INCH
21 HEIGHT IN INCH
UL 50, CSA APPROVAL
14 GAUGE THICKNESS
24 INCH X 24 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
N12 MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
21 INCH
21 WIDTH IN INCH
21 INCH
21 HEIGHT IN INCH
UL 50, CSA APPROVAL
14 GAUGE THICKNESS
24 INCH X 24 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
N12 MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
21 INCH
21 WIDTH IN INCH
21 INCH
21 HEIGHT IN INCH
UL 50, CSA APPROVAL
14 GAUGE THICKNESS
24 INCH X 24 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE