Wiegmann ENCLOSURE BACK PANEL NP2420C

Description
SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 18.2 INCH 22.2 INCH 12 GAUGE THICKNESS N412C/N412WC/N412CD/ N412CSTD/N412CST/N41 2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
Datasheet
Description
SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 18.2 INCH 22.2 INCH 12 GAUGE THICKNESS N412C/N412WC/N412CD/ N412CSTD/N412CST/N41 2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE BACK PANEL - NP2420C - Wiegmann
Freeburg, IL, USA
ENCLOSURE BACK PANEL
NP2420C
ENCLOSURE BACK PANEL NP2420C
SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 18.2 INCH 22.2 INCH 12 GAUGE THICKNESS N412C/N412WC/N412CD/ N412CSTD/N412CST/N41 2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
  • SOLID TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • WHITE COLOR
  • 18.2 INCH
  • 22.2 INCH
  • 12 GAUGE THICKNESS
  • N412C/N412WC/N412CD/N412CSTD/N412CST/N412CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number NP2420C
Product Name ENCLOSURE BACK PANEL
Unlock Full Specs
to access all available technical data

Similar Products