Wiegmann Enclosure Back Panel NP2416C

Description
SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 14.2 INCH 22.2 INCH 12 GAUGE THICKNESS N412C/N412WC/N412CD/ N412CSTD/N412CST/N41 2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE C MODEL
Datasheet
Description
SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 14.2 INCH 22.2 INCH 12 GAUGE THICKNESS N412C/N412WC/N412CD/ N412CSTD/N412CST/N41 2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - NP2416C - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
NP2416C
Enclosure Back Panel NP2416C
SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 14.2 INCH 22.2 INCH 12 GAUGE THICKNESS N412C/N412WC/N412CD/ N412CSTD/N412CST/N41 2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE C MODEL
  • SOLID TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • WHITE COLOR
  • 14.2 INCH
  • 22.2 INCH
  • 12 GAUGE THICKNESS
  • N412C/N412WC/N412CD/N412CSTD/N412CST/N412CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number NP2416C
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data