Wiegmann Enclosure Back Panel NP2020C

Description
PAINTED STEEL MATERIAL WHITE COLOR 18.2 INCH 18.2 WIDTH IN INCH 18.2 INCH 18.2 HEIGHT IN INCH N412C SERIES ENCLOSURE ENCLOSURE TYPE HUBBELL[R] BRAND C MODEL
Datasheet
Description
PAINTED STEEL MATERIAL WHITE COLOR 18.2 INCH 18.2 WIDTH IN INCH 18.2 INCH 18.2 HEIGHT IN INCH N412C SERIES ENCLOSURE ENCLOSURE TYPE HUBBELL[R] BRAND C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - NP2020C - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
NP2020C
Enclosure Back Panel NP2020C
PAINTED STEEL MATERIAL WHITE COLOR 18.2 INCH 18.2 WIDTH IN INCH 18.2 INCH 18.2 HEIGHT IN INCH N412C SERIES ENCLOSURE ENCLOSURE TYPE HUBBELL[R] BRAND C MODEL
  • PAINTED STEEL MATERIAL
  • WHITE COLOR
  • 18.2 INCH
  • 18.2 WIDTH IN INCH
  • 18.2 INCH
  • 18.2 HEIGHT IN INCH
  • N412C SERIES ENCLOSURE ENCLOSURE TYPE
  • HUBBELL[R] BRAND
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number NP2020C
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data