PAINTED STEEL MATERIAL
WHITE COLOR
14.2 INCH
14.2 WIDTH IN INCH
18.2 INCH
18.2 HEIGHT IN INCH
N412C SERIES ENCLOSURE ENCLOSURE TYPE
HUBBELL[R] BRAND
C MODEL
Wiegmann
Done
Datasheet
Description
PAINTED STEEL MATERIAL
WHITE COLOR
14.2 INCH
14.2 WIDTH IN INCH
18.2 INCH
18.2 HEIGHT IN INCH
N412C SERIES ENCLOSURE ENCLOSURE TYPE
HUBBELL[R] BRAND
C MODEL
PAINTED STEEL MATERIAL
WHITE COLOR
14.2 INCH
14.2 WIDTH IN INCH
18.2 INCH
18.2 HEIGHT IN INCH
N412C SERIES ENCLOSURE ENCLOSURE TYPE
HUBBELL[R] BRAND
C MODEL