Wiegmann Enclosure Back Panel NP2012

Description
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH WHITE COLOR 9 INCH 9 WIDTH IN INCH 17 INCH 17 HEIGHT IN INCH UL 50, CSA APPROVAL 14 GAUGE THICKNESS 20 INCH X 12 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE .75 THICKNESS IN INCH WIEGMANN[R] BRAND NUMBER OF FLANGES 4 (SIDES) HEIGHT IN INCH - UOM IN THICKNESS IN INCH - UOM IN WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet
Description
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH WHITE COLOR 9 INCH 9 WIDTH IN INCH 17 INCH 17 HEIGHT IN INCH UL 50, CSA APPROVAL 14 GAUGE THICKNESS 20 INCH X 12 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE .75 THICKNESS IN INCH WIEGMANN[R] BRAND NUMBER OF FLANGES 4 (SIDES) HEIGHT IN INCH - UOM IN THICKNESS IN INCH - UOM IN WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - NP2012 - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
NP2012
Enclosure Back Panel NP2012
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH WHITE COLOR 9 INCH 9 WIDTH IN INCH 17 INCH 17 HEIGHT IN INCH UL 50, CSA APPROVAL 14 GAUGE THICKNESS 20 INCH X 12 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE .75 THICKNESS IN INCH WIEGMANN[R] BRAND NUMBER OF FLANGES 4 (SIDES) HEIGHT IN INCH - UOM IN THICKNESS IN INCH - UOM IN WIDTH IN INCH - UOM IN N12 MODEL "

"

  • SOLID TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • WHITE COLOR
  • 9 INCH
  • 9 WIDTH IN INCH
  • 17 INCH
  • 17 HEIGHT IN INCH
  • UL 50, CSA APPROVAL
  • 14 GAUGE THICKNESS
  • 20 INCH X 12 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE
  • .75 THICKNESS IN INCH
  • WIEGMANN[R] BRAND
  • NUMBER OF FLANGES 4 (SIDES)
  • HEIGHT IN INCH - UOM IN
  • THICKNESS IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number NP2012
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data