PAINTED STEEL MATERIAL
WHITE COLOR
10.2 INCH
10.2 WIDTH IN INCH
10.2 INCH
10.2 HEIGHT IN INCH
N412C SERIES ENCLOSURE ENCLOSURE TYPE
HUBBELL[R] BRAND
C MODEL
Wiegmann
Done
Datasheet
Description
PAINTED STEEL MATERIAL
WHITE COLOR
10.2 INCH
10.2 WIDTH IN INCH
10.2 INCH
10.2 HEIGHT IN INCH
N412C SERIES ENCLOSURE ENCLOSURE TYPE
HUBBELL[R] BRAND
C MODEL
PAINTED STEEL MATERIAL
WHITE COLOR
10.2 INCH
10.2 WIDTH IN INCH
10.2 INCH
10.2 HEIGHT IN INCH
N412C SERIES ENCLOSURE ENCLOSURE TYPE
HUBBELL[R] BRAND
C MODEL