Hubbell Wiring Device-Kellems Sensor Cable Assembly, 3 Position Right Angle Female Plug, M8, 2M; Connector Type A Hubbell Wiring Devices NCTA3102

Description
SENSOR CABLE ASSEMBLY, 3 POSITION RIGHT ANGLE FEMALE PLUG, M8, 2M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE ASSEMBLY, 3 POSITION RIGHT ANGLE FEMALE PLUG, M8, 2M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly, 3 Position Right Angle Female Plug, M8, 2M; Connector Type A Hubbell Wiring Devices - 14C6509 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly, 3 Position Right Angle Female Plug, M8, 2M; Connector Type A Hubbell Wiring Devices
14C6509
Sensor Cable Assembly, 3 Position Right Angle Female Plug, M8, 2M; Connector Type A Hubbell Wiring Devices 14C6509
SENSOR CABLE ASSEMBLY, 3 POSITION RIGHT ANGLE FEMALE PLUG, M8, 2M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY, 3 POSITION RIGHT ANGLE FEMALE PLUG, M8, 2M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14C6509
Product Name Sensor Cable Assembly, 3 Position Right Angle Female Plug, M8, 2M; Connector Type A Hubbell Wiring Devices
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers