Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
NCSA3202 -- NANO-QCK, SNAP ANG FEM PLG, 3P, 2M HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Nano-Qck, Snap Ang Fem Plg, 3P, 2M Hubbell Wiring Devices
NCSA3202
Description
NANO-QCK, SNAP ANG FEM PLG, 3P, 2M
Newark, An Avnet Company
Done
Description
NANO-QCK, SNAP ANG FEM PLG, 3P, 2M
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Nano-Qck, Snap Ang Fem Plg, 3P, 2M Hubbell Wiring Devices
14C6499
Nano-Qck, Snap Ang Fem Plg, 3P, 2M Hubbell Wiring Devices
14C6499
NANO-QCK, SNAP ANG FEM PLG, 3P, 2M
NANO-QCK, SNAP ANG FEM PLG, 3P, 2M
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
14C6499
Product Name
Nano-Qck, Snap Ang Fem Plg, 3P, 2M Hubbell Wiring Devices
Connector Type
Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
OEM ODM OBDII connectors with right angel pins
QLC16050
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical
1335G1
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
Amphenol Communications Solutions
MicroSpace™ 1.27mm
10142396-202KLF
Specs
Connector Type
Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry
Right Angle
Termination
Surface Mount
View Details
2
suppliers
SCHURTER Inc
Ta45 Circuit Breaker 2P Ro 7A Schurter
3-110-002
View Details