Hubbell Incorporated Substation Cable Terminal NAS402N

Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 2/0 AWG SOLID MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE) NAS MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 2/0 AWG SOLID MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE) NAS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAS402N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAS402N
Substation Cable Terminal NAS402N
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 2/0 AWG SOLID MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE) NAS MODEL
  • COPPER ALLOY MATERIAL
  • 5.88 INCH OVERALL LENGTH
  • 2/0 AWG SOLID MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE)
  • NAS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAS402N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3546-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
2 suppliers
Quick Disconnects - 100494-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
4 suppliers
Ring Terminals - 1788755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details