Hubbell Incorporated Substation Cable Terminal NAR48A4N

Description
ALUMINUM ALLOY MATERIAL 7-7/8 INCH OVERALL LENGTH 1500 KCMIL (ALUMINUM/COPPER), 1272 KCMIL (ACSR) MIN. CONDUCTOR SIZE 1500 KCMIL ALUMINUM/COPPER, 1272 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-7/8 INCH OVERALL LENGTH 1500 KCMIL (ALUMINUM/COPPER), 1272 KCMIL (ACSR) MIN. CONDUCTOR SIZE 1500 KCMIL ALUMINUM/COPPER, 1272 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR48A4N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR48A4N
Substation Cable Terminal NAR48A4N
ALUMINUM ALLOY MATERIAL 7-7/8 INCH OVERALL LENGTH 1500 KCMIL (ALUMINUM/COPPER), 1272 KCMIL (ACSR) MIN. CONDUCTOR SIZE 1500 KCMIL ALUMINUM/COPPER, 1272 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-7/8 INCH OVERALL LENGTH
  • 1500 KCMIL (ALUMINUM/COPPER), 1272 KCMIL (ACSR) MIN. CONDUCTOR SIZE
  • 1500 KCMIL ALUMINUM/COPPER, 1272 KCMIL ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 3/4 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • NAR-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR48A4N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimping Kits - 102966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Material Polychloroprene
Features RoHS
View Details