Hubbell Incorporated Substation Cable Terminal NAR46A2N

Description
ALUMINUM ALLOY MATERIAL 7-3/4 INCH OVERALL LENGTH 1250 KCMIL (ALUMINUM/COPPER), 1113 KCMIL (ACSR) MIN. CONDUCTOR SIZE 1250 KCMIL ALUMINUM/COPPER, 1113 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-3/4 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-3/4 INCH OVERALL LENGTH 1250 KCMIL (ALUMINUM/COPPER), 1113 KCMIL (ACSR) MIN. CONDUCTOR SIZE 1250 KCMIL ALUMINUM/COPPER, 1113 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-3/4 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR46A2N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR46A2N
Substation Cable Terminal NAR46A2N
ALUMINUM ALLOY MATERIAL 7-3/4 INCH OVERALL LENGTH 1250 KCMIL (ALUMINUM/COPPER), 1113 KCMIL (ACSR) MIN. CONDUCTOR SIZE 1250 KCMIL ALUMINUM/COPPER, 1113 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-3/4 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-3/4 INCH OVERALL LENGTH
  • 1250 KCMIL (ALUMINUM/COPPER), 1113 KCMIL (ACSR) MIN. CONDUCTOR SIZE
  • 1250 KCMIL ALUMINUM/COPPER, 1113 KCMIL ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 2-3/4 INCH W X 5/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • NAR-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR46A2N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Keystone Electronics Corp.
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details