Hubbell Incorporated Substation Cable Terminal NAR45A2N

Description
ALUMINUM ALLOY MATERIAL 7-1/8 INCH OVERALL LENGTH 900 KCMIL (ALUMINUM/COPPER), 715 KCMIL (ACSR) MIN. CONDUCTOR SIZE 900 KCMIL ALUMINUM/COPPER, 715 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-5/8 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-1/8 INCH OVERALL LENGTH 900 KCMIL (ALUMINUM/COPPER), 715 KCMIL (ACSR) MIN. CONDUCTOR SIZE 900 KCMIL ALUMINUM/COPPER, 715 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-5/8 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR45A2N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR45A2N
Substation Cable Terminal NAR45A2N
ALUMINUM ALLOY MATERIAL 7-1/8 INCH OVERALL LENGTH 900 KCMIL (ALUMINUM/COPPER), 715 KCMIL (ACSR) MIN. CONDUCTOR SIZE 900 KCMIL ALUMINUM/COPPER, 715 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-5/8 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-1/8 INCH OVERALL LENGTH
  • 900 KCMIL (ALUMINUM/COPPER), 715 KCMIL (ACSR) MIN. CONDUCTOR SIZE
  • 900 KCMIL ALUMINUM/COPPER, 715 KCMIL ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 2-5/8 INCH W X 1/2 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • NAR-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR45A2N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Mini Tubular Terminal, Flare Tip - 1236 - Keystone Electronics Corp.
Specs
Material Brass
View Details