Hubbell Incorporated Substation Cable Terminal NAR36A4N

Description
ALUMINUM ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MIN. CONDUCTOR SIZE 350 KCMIL ALUMINUM/COPPER, 336.4 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MIN. CONDUCTOR SIZE 350 KCMIL ALUMINUM/COPPER, 336.4 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR36A4N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR36A4N
Substation Cable Terminal NAR36A4N
ALUMINUM ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MIN. CONDUCTOR SIZE 350 KCMIL ALUMINUM/COPPER, 336.4 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MIN. CONDUCTOR SIZE
  • 350 KCMIL ALUMINUM/COPPER, 336.4 KCMIL ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • NAR-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR36A4N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details