Hubbell Incorporated Substation Cable Terminal NAR32A4N

Description
ALUMINUM ALLOY MATERIAL 6-3/8 INCH OVERALL LENGTH 250 KCMIL (ALUMINUM/COPPER), 4/0 AWG (ACSR) MIN. CONDUCTOR SIZE 250 KCMIL ALUMINUM/COPPER, 4/0 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6-3/8 INCH OVERALL LENGTH 250 KCMIL (ALUMINUM/COPPER), 4/0 AWG (ACSR) MIN. CONDUCTOR SIZE 250 KCMIL ALUMINUM/COPPER, 4/0 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR32A4N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR32A4N
Substation Cable Terminal NAR32A4N
ALUMINUM ALLOY MATERIAL 6-3/8 INCH OVERALL LENGTH 250 KCMIL (ALUMINUM/COPPER), 4/0 AWG (ACSR) MIN. CONDUCTOR SIZE 250 KCMIL ALUMINUM/COPPER, 4/0 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6-3/8 INCH OVERALL LENGTH
  • 250 KCMIL (ALUMINUM/COPPER), 4/0 AWG (ACSR) MIN. CONDUCTOR SIZE
  • 250 KCMIL ALUMINUM/COPPER, 4/0 AWG ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • NAR-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR32A4N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers