Hubbell Incorporated Substation Cable Terminal NAR32A2N

Description
ALUMINUM ALLOY MATERIAL 6.31 INCH OVERALL LENGTH 4/0 AWG (ACSR), 250 KCMIL (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE 397.5 KCMIL (ACSR), 400 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 0.56 INCH STUD SIZE 3 INCH L X 1.63 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING OFFSET PAD TYPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION VOLTAGE RATING 230 KV INSTALLATION TORQUE 300 LB-INCH NAR MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6.31 INCH OVERALL LENGTH 4/0 AWG (ACSR), 250 KCMIL (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE 397.5 KCMIL (ACSR), 400 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 0.56 INCH STUD SIZE 3 INCH L X 1.63 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING OFFSET PAD TYPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION VOLTAGE RATING 230 KV INSTALLATION TORQUE 300 LB-INCH NAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR32A2N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR32A2N
Substation Cable Terminal NAR32A2N
ALUMINUM ALLOY MATERIAL 6.31 INCH OVERALL LENGTH 4/0 AWG (ACSR), 250 KCMIL (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE 397.5 KCMIL (ACSR), 400 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 0.56 INCH STUD SIZE 3 INCH L X 1.63 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING OFFSET PAD TYPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION VOLTAGE RATING 230 KV INSTALLATION TORQUE 300 LB-INCH NAR MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6.31 INCH OVERALL LENGTH
  • 4/0 AWG (ACSR), 250 KCMIL (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE
  • 397.5 KCMIL (ACSR), 400 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 1.63 INCH W X 0.38 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • OFFSET PAD TYPE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • VOLTAGE RATING 230 KV
  • INSTALLATION TORQUE 300 LB-INCH
  • NAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR32A2N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminals - Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details