Hubbell Incorporated Substation Cable Terminal NAR29A4N

Description
ALUMINUM ALLOY MATERIAL 6.06 INCH OVERALL LENGTH 1/0 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE 4/0 AWG (ACSR), 250 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING 90 DEG PAD TYPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION VOLTAGE RATING 230 KV INSTALLATION TORQUE 300 LB-INCH NAR MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6.06 INCH OVERALL LENGTH 1/0 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE 4/0 AWG (ACSR), 250 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING 90 DEG PAD TYPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION VOLTAGE RATING 230 KV INSTALLATION TORQUE 300 LB-INCH NAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR29A4N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR29A4N
Substation Cable Terminal NAR29A4N
ALUMINUM ALLOY MATERIAL 6.06 INCH OVERALL LENGTH 1/0 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE 4/0 AWG (ACSR), 250 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING 90 DEG PAD TYPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION VOLTAGE RATING 230 KV INSTALLATION TORQUE 300 LB-INCH NAR MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6.06 INCH OVERALL LENGTH
  • 1/0 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE
  • 4/0 AWG (ACSR), 250 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • 90 DEG PAD TYPE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • VOLTAGE RATING 230 KV
  • INSTALLATION TORQUE 300 LB-INCH
  • NAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR29A4N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminals - 1787271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details