Hubbell Incorporated Substation Cable Terminal NAR25A2N

Description
ALUMINUM ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 4 AWG STRANDED (ALUMINUM/COPPER), 4 AWG (ACSR) MIN. CONDUCTOR SIZE 4 AWG STRANDED (ALUMINUM/COPPER), 4 AWG (ACSR) MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE NAR MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 4 AWG STRANDED (ALUMINUM/COPPER), 4 AWG (ACSR) MIN. CONDUCTOR SIZE 4 AWG STRANDED (ALUMINUM/COPPER), 4 AWG (ACSR) MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE NAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR25A2N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR25A2N
Substation Cable Terminal NAR25A2N
ALUMINUM ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 4 AWG STRANDED (ALUMINUM/COPPER), 4 AWG (ACSR) MIN. CONDUCTOR SIZE 4 AWG STRANDED (ALUMINUM/COPPER), 4 AWG (ACSR) MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE NAR MODEL
  • ALUMINUM ALLOY MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 4 AWG STRANDED (ALUMINUM/COPPER), 4 AWG (ACSR) MIN. CONDUCTOR SIZE
  • 4 AWG STRANDED (ALUMINUM/COPPER), 4 AWG (ACSR) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 1-1/4 INCH W X 5/16 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • NAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR25A2N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details