Hubbell Incorporated Substation Cable Terminal NAH4844N

Description
COPPER ALLOY MATERIAL 7.5 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 2000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 4 INCH L X 4 INCH W X 0.44 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 7.5 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 2000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 4 INCH L X 4 INCH W X 0.44 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAH4844N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAH4844N
Substation Cable Terminal NAH4844N
COPPER ALLOY MATERIAL 7.5 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 2000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 4 INCH L X 4 INCH W X 0.44 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
  • COPPER ALLOY MATERIAL
  • 7.5 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 2000 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 4 INCH L X 4 INCH W X 0.44 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • NAH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAH4844N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details