Hubbell Incorporated Substation Cable Terminal NAH482N

Description
COPPER ALLOY MATERIAL 7.31 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 2000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 500 KCMIL TO 1500 KCMIL (SMALL GROOVE), 1500 TO 2000 KCMIL (LARGE GROOVE) NAH MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 7.31 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 2000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 500 KCMIL TO 1500 KCMIL (SMALL GROOVE), 1500 TO 2000 KCMIL (LARGE GROOVE) NAH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAH482N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAH482N
Substation Cable Terminal NAH482N
COPPER ALLOY MATERIAL 7.31 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 2000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 500 KCMIL TO 1500 KCMIL (SMALL GROOVE), 1500 TO 2000 KCMIL (LARGE GROOVE) NAH MODEL
  • COPPER ALLOY MATERIAL
  • 7.31 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 2000 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • CONDUCTOR SIZE 500 KCMIL TO 1500 KCMIL (SMALL GROOVE), 1500 TO 2000 KCMIL (LARGE GROOVE)
  • NAH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAH482N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1849676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details