Hubbell Incorporated Substation Cable Terminal NAH462N

Description
COPPER ALLOY MATERIAL 6.12 INCH OVERALL LENGTH 1000 KCMIL MIN. CONDUCTOR SIZE 1500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 1000 TO 1500 KCMIL (LARGE GROOVE) NAH MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 6.12 INCH OVERALL LENGTH 1000 KCMIL MIN. CONDUCTOR SIZE 1500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 1000 TO 1500 KCMIL (LARGE GROOVE) NAH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAH462N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAH462N
Substation Cable Terminal NAH462N
COPPER ALLOY MATERIAL 6.12 INCH OVERALL LENGTH 1000 KCMIL MIN. CONDUCTOR SIZE 1500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 1000 TO 1500 KCMIL (LARGE GROOVE) NAH MODEL
  • COPPER ALLOY MATERIAL
  • 6.12 INCH OVERALL LENGTH
  • 1000 KCMIL MIN. CONDUCTOR SIZE
  • 1500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • CONDUCTOR SIZE 1000 TO 1500 KCMIL (LARGE GROOVE)
  • NAH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAH462N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details