COPPER ALLOY MATERIAL
6.88 INCH OVERALL LENGTH
2/0 AWG SOLID MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
0.56 INCH STUD SIZE
4 INCH L X 4 INCH W X 0.31 INCH THK PAD SIZE
4 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE)
NAH MODEL
Hubbell Incorporated
Done
Datasheet
Description
COPPER ALLOY MATERIAL
6.88 INCH OVERALL LENGTH
2/0 AWG SOLID MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
0.56 INCH STUD SIZE
4 INCH L X 4 INCH W X 0.31 INCH THK PAD SIZE
4 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE)
NAH MODEL
COPPER ALLOY MATERIAL
6.88 INCH OVERALL LENGTH
2/0 AWG SOLID MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
0.56 INCH STUD SIZE
4 INCH L X 4 INCH W X 0.31 INCH THK PAD SIZE
4 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE)
NAH MODEL
COPPER ALLOY MATERIAL
6.88 INCH OVERALL LENGTH
2/0 AWG SOLID MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
0.56 INCH STUD SIZE
4 INCH L X 4 INCH W X 0.31 INCH THK PAD SIZE
4 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE)