Hubbell Incorporated Substation Cable Terminal NAH4034N

Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 2/0 AWG SOLID MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE) NAH MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 2/0 AWG SOLID MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE) NAH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAH4034N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAH4034N
Substation Cable Terminal NAH4034N
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 2/0 AWG SOLID MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE) NAH MODEL
  • COPPER ALLOY MATERIAL
  • 5.88 INCH OVERALL LENGTH
  • 2/0 AWG SOLID MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE)
  • NAH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAH4034N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PTFE Insulated Split Fork Terminal - 11112 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers