Hubbell Incorporated Substation Cable Terminal NAH342N

Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 1/0 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 500 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 1/0 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 500 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAH342N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAH342N
Substation Cable Terminal NAH342N
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 1/0 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 500 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
  • COPPER ALLOY MATERIAL
  • 5.88 INCH OVERALL LENGTH
  • 1/0 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 500 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • NAH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAH342N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data