Hubbell Incorporated Substation Cable Terminal NAH292N

Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 6 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 1.5 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 6 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 1.5 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAH292N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAH292N
Substation Cable Terminal NAH292N
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 6 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 1.5 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
  • COPPER ALLOY MATERIAL
  • 5.88 INCH OVERALL LENGTH
  • 6 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 250 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 1.5 INCH W X 0.25 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • NAH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAH292N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details