Hubbell Incorporated Substation Tube Terminal NA18A2N

Description
ALUMINUM ALLOY MATERIAL 7-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - NA18A2N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
NA18A2N
Substation Tube Terminal NA18A2N
ALUMINUM ALLOY MATERIAL 7-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-1/2 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 2-3/4 INCH W X 1/2 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • NA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NA18A2N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details