Hubbell Incorporated Substation Tube Terminal NA16A4N

Description
ALUMINUM ALLOY MATERIAL 7 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - NA16A4N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
NA16A4N
Substation Tube Terminal NA16A4N
ALUMINUM ALLOY MATERIAL 7 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1-1/4 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • NA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NA16A4N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Terminals - 5082 - VAST STOCK CO., LIMITED
Keystone Electronics Corp.
View Details
2 suppliers