COPPER ALLOY MATERIAL
6 INCH OVERALL LENGTH
1 CONDUCTOR(S)
1-1/4 INCH CONDUCTOR SIZE
9/16 INCH STUD SIZE
3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
NA MODEL
Hubbell Incorporated
Done
Datasheet
Description
COPPER ALLOY MATERIAL
6 INCH OVERALL LENGTH
1 CONDUCTOR(S)
1-1/4 INCH CONDUCTOR SIZE
9/16 INCH STUD SIZE
3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
NA MODEL
COPPER ALLOY MATERIAL
6 INCH OVERALL LENGTH
1 CONDUCTOR(S)
1-1/4 INCH CONDUCTOR SIZE
9/16 INCH STUD SIZE
3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
NA MODEL