Hubbell Incorporated Substation Tube Terminal NA162N

Description
COPPER ALLOY MATERIAL 6 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2-1/4 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE ROHS COMPATIBLE NA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 6 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2-1/4 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE ROHS COMPATIBLE NA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - NA162N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
NA162N
Substation Tube Terminal NA162N
COPPER ALLOY MATERIAL 6 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2-1/4 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE ROHS COMPATIBLE NA MODEL
  • COPPER ALLOY MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1-1/4 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 2-1/4 INCH W X 1/2 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • ROHS COMPATIBLE
  • NA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NA162N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details