Hubbell Incorporated Substation Tube Terminal NA15A4N

Description
ALUMINUM ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - NA15A4N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
NA15A4N
Substation Tube Terminal NA15A4N
ALUMINUM ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • NA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NA15A4N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Bootlace Ferrules - 1788747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details