Hubbell Incorporated Substation Tube Terminal NA142N

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - NA142N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
NA142N
Substation Tube Terminal NA142N
COPPER ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE ROHS COMPATIBLE NA MODEL
  • COPPER ALLOY MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3/4 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • ROHS COMPATIBLE
  • NA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NA142N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Vertical Throughboard Terminal Pin, Ø1.75mm - H2182-01 - Harwin Plc
Specs
Terminal Type Connector Pin
Features RoHS
View Details