Hubbell Lighting, Inc. Emergency Light Unit N4X2I

Description
11 INCH W X 16-1/4 INCH H SIZE GRAY FINISH THERMOPLASTIC POLYCARBONATE ENCLOSURE MATERIAL UL 924, NFPA-101 APPROVAL INDUSTRIAL APPLICATION INCANDESCENT LAMP TYPE 15 LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 15 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) OUTPUT VOLTAGE RATING 6 V FLAME RATING 5 VA TEMPERATURE RATING 10 TO 40 DEG C
Datasheet
Description
11 INCH W X 16-1/4 INCH H SIZE GRAY FINISH THERMOPLASTIC POLYCARBONATE ENCLOSURE MATERIAL UL 924, NFPA-101 APPROVAL INDUSTRIAL APPLICATION INCANDESCENT LAMP TYPE 15 LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 15 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) OUTPUT VOLTAGE RATING 6 V FLAME RATING 5 VA TEMPERATURE RATING 10 TO 40 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - N4X2I - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
N4X2I
Emergency Light Unit N4X2I
11 INCH W X 16-1/4 INCH H SIZE GRAY FINISH THERMOPLASTIC POLYCARBONATE ENCLOSURE MATERIAL UL 924, NFPA-101 APPROVAL INDUSTRIAL APPLICATION INCANDESCENT LAMP TYPE 15 LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 15 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) OUTPUT VOLTAGE RATING 6 V FLAME RATING 5 VA TEMPERATURE RATING 10 TO 40 DEG C
  • 11 INCH W X 16-1/4 INCH H SIZE
  • GRAY FINISH
  • THERMOPLASTIC POLYCARBONATE ENCLOSURE MATERIAL
  • UL 924, NFPA-101 APPROVAL
  • INDUSTRIAL APPLICATION
  • INCANDESCENT LAMP TYPE
  • 15 LAMP WATTAGE
  • LEAD ACID BATTERY TYPE
  • CORROSION RESISTANT
  • ROUND HEAD STYLE
  • 120/277 VAC AC VOLTAGE RATING
  • 15 W 1.5 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • OUTPUT VOLTAGE RATING 6 V
  • FLAME RATING 5 VA
  • TEMPERATURE RATING 10 TO 40 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number N4X2I
Product Name Emergency Light Unit
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details