Hubbell Lighting, Inc. Emergency Light Unit N4X2

Description
UNIVERSAL TYPE 10 1/4 INCH L X 4 7/8 INCH W X 16 INCH H SIZE GRAY FINISH POLYCARBONATE ENCLOSURE MATERIAL UL 924 APPROVAL PAR36 SEALED BEAM LAMP TYPE 7.2 W LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 15 W 1 1/2 HR WATT HOUR RATING 2 LAMP HEAD(S) HUBBELL[R] BRAND N4X MODEL
Datasheet
Description
UNIVERSAL TYPE 10 1/4 INCH L X 4 7/8 INCH W X 16 INCH H SIZE GRAY FINISH POLYCARBONATE ENCLOSURE MATERIAL UL 924 APPROVAL PAR36 SEALED BEAM LAMP TYPE 7.2 W LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 15 W 1 1/2 HR WATT HOUR RATING 2 LAMP HEAD(S) HUBBELL[R] BRAND N4X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - N4X2 - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
N4X2
Emergency Light Unit N4X2
UNIVERSAL TYPE 10 1/4 INCH L X 4 7/8 INCH W X 16 INCH H SIZE GRAY FINISH POLYCARBONATE ENCLOSURE MATERIAL UL 924 APPROVAL PAR36 SEALED BEAM LAMP TYPE 7.2 W LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 15 W 1 1/2 HR WATT HOUR RATING 2 LAMP HEAD(S) HUBBELL[R] BRAND N4X MODEL
  • UNIVERSAL TYPE
  • 10 1/4 INCH L X 4 7/8 INCH W X 16 INCH H SIZE
  • GRAY FINISH
  • POLYCARBONATE ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • PAR36 SEALED BEAM LAMP TYPE
  • 7.2 W LAMP WATTAGE
  • LEAD ACID BATTERY TYPE
  • CORROSION RESISTANT
  • ROUND HEAD STYLE
  • 120/277 VAC AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 15 W 1 1/2 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • HUBBELL[R] BRAND
  • N4X MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number N4X2
Product Name Emergency Light Unit
Voltage 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details