Wiegmann Multipurpose Floor Mount Enclosure N4D747212

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 72.12 INCH 72.12 WIDTH IN INCH 74.12 INCH 74.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1882.65 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING STUD, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N4D MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 72.12 INCH 72.12 WIDTH IN INCH 74.12 INCH 74.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1882.65 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING STUD, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N4D MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - N4D747212 - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
N4D747212
Multipurpose Floor Mount Enclosure N4D747212
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 72.12 INCH 72.12 WIDTH IN INCH 74.12 INCH 74.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1882.65 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING STUD, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N4D MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY INSIDE/OUTSIDE COLOR
  • 72.12 INCH
  • 72.12 WIDTH IN INCH
  • 74.12 INCH
  • 74.12 HEIGHT IN INCH
  • 12.12 INCH
  • 12.12 DEPTH IN INCH
  • 1882.65 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 3/4/4X/12 ENCLOSURE
  • 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • 12 INCH LEGS MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • NPDD7272 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING STUD, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • N4D MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N4D747212
Product Name Multipurpose Floor Mount Enclosure
Length 74.12 inch (1883 mm)
Width 72.12 inch (1832 mm)
Depth 12.12 inch (308 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Hand Held Enclosures - 1231570 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 1.77 inch (45 mm)
Material Polycarbonate; ABS; ABS
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details