Wiegmann Multipurpose Wall Mount Enclosure N4241206

Description
" ONE DOOR TYPE CARBON STEEL MATERIAL SMOOTH, POLYESTER POWDER COATED INSIDE/OUTSIDE FINISH ANSI 61 GRAY COLOR 12 INCH 24 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2412, NP2412G BACK PANEL APPLICATION HARSH, DIRTY ENVIRONMENT, STREAMLINED STYLING, FLUSH LATCHING AND ATTRACTIVE DURABLE FINISH COMPLEMENT "
Datasheet
Description
" ONE DOOR TYPE CARBON STEEL MATERIAL SMOOTH, POLYESTER POWDER COATED INSIDE/OUTSIDE FINISH ANSI 61 GRAY COLOR 12 INCH 24 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2412, NP2412G BACK PANEL APPLICATION HARSH, DIRTY ENVIRONMENT, STREAMLINED STYLING, FLUSH LATCHING AND ATTRACTIVE DURABLE FINISH COMPLEMENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N4241206 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N4241206
Multipurpose Wall Mount Enclosure N4241206
" ONE DOOR TYPE CARBON STEEL MATERIAL SMOOTH, POLYESTER POWDER COATED INSIDE/OUTSIDE FINISH ANSI 61 GRAY COLOR 12 INCH 24 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2412, NP2412G BACK PANEL APPLICATION HARSH, DIRTY ENVIRONMENT, STREAMLINED STYLING, FLUSH LATCHING AND ATTRACTIVE DURABLE FINISH COMPLEMENT "

"

  • ONE DOOR TYPE
  • CARBON STEEL MATERIAL
  • SMOOTH, POLYESTER POWDER COATED INSIDE/OUTSIDE FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 24 INCH
  • 6 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP2412, NP2412G BACK PANEL
  • APPLICATION HARSH, DIRTY ENVIRONMENT, STREAMLINED STYLING, FLUSH LATCHING AND ATTRACTIVE DURABLE FINISH COMPLEMENT

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N4241206
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418J12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details