- Trained on our vast library of engineering resources.

Wiegmann Multipurpose Wall Mount Enclosure N4161606

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 16 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP1616 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER PANEL SIZE 13 INCH W X 13 INCH H N4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N4161606 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N4161606
Multipurpose Wall Mount Enclosure N4161606
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 16 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP1616 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER PANEL SIZE 13 INCH W X 13 INCH H N4 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 16 INCH
  • 6 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP1616 BACK PANEL
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER
  • PANEL SIZE 13 INCH W X 13 INCH H
  • N4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N4161606
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Raceway Mounting Ladder Rack Kit, 220mm - FRML4K - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
Interlinking block - CPX-GE-EV-S-7/8-5POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details
SKD house connection box 250A, DIN1 - SKD 250A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details