Wiegmann Multipurpose Wall Mount Enclosure N4161206

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP1612 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER PANEL SIZE 9 INCH W X 13 INCH H N4 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP1612 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER PANEL SIZE 9 INCH W X 13 INCH H N4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N4161206 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N4161206
Multipurpose Wall Mount Enclosure N4161206
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 16 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP1612 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER PANEL SIZE 9 INCH W X 13 INCH H N4 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 16 INCH
  • 6 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP1612 BACK PANEL
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER
  • PANEL SIZE 9 INCH W X 13 INCH H
  • N4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N4161206
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers