Wiegmann Multipurpose Wall Mount Enclosure N412363612C

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP3636C BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 34.2 INCH W X 34.2 INCH H N412-C MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP3636C BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 34.2 INCH W X 34.2 INCH H N412-C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N412363612C - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N412363612C
Multipurpose Wall Mount Enclosure N412363612C
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP3636C BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 34.2 INCH W X 34.2 INCH H N412-C MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 INCH
  • 12 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONCEALED HINGE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • NP3636C BACK PANEL
  • ULTIMATE[TM] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 34.2 INCH W X 34.2 INCH H
  • N412-C MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N412363612C
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L801RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details