Wiegmann Multipurpose Wall Mount Enclosure N412363012SSAC

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 30 INCH 36 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP3630SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2 N412-SSC MODEL "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 30 INCH 36 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP3630SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2 N412-SSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N412363012SSAC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N412363012SSAC
Multipurpose Wall Mount Enclosure N412363012SSAC
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 30 INCH 36 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP3630SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2 N412-SSC MODEL "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 30 INCH
  • 36 INCH
  • 12 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONCEALED HINGE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • NP3630SSC BACK PANEL
  • ULTIMATE[TM] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 2
  • N412-SSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N412363012SSAC
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1920-1027-ND - DigiKey
Altech Corp.
Specs
Type Junction Box
Material Polystyrene
NEMA Rating NEMA Enclosures; Type 4X
View Details
3 suppliers
System enclosure - 850-819/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details