Wiegmann Multipurpose Wall Mount Enclosure N412242412SSC

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 24 INCH 24 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP2424SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2 N412-SSC MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 24 INCH 24 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP2424SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2 N412-SSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N412242412SSC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N412242412SSC
Multipurpose Wall Mount Enclosure N412242412SSC
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 24 INCH 24 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP2424SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2 N412-SSC MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 24 INCH
  • 24 INCH
  • 12 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONCEALED HINGE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • NP2424SSC BACK PANEL
  • ULTIMATE[TM] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 2
  • N412-SSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N412242412SSC
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details