Wiegmann Multipurpose Wall Mount Enclosure N412242412CST

Description
" ONE DOOR, SLOPE TOP TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP2424C BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 22.2 INCH W X 22.2 INCH H N412-CST MODEL "
Datasheet
Description
" ONE DOOR, SLOPE TOP TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP2424C BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 22.2 INCH W X 22.2 INCH H N412-CST MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N412242412CST - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N412242412CST
Multipurpose Wall Mount Enclosure N412242412CST
" ONE DOOR, SLOPE TOP TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP2424C BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 22.2 INCH W X 22.2 INCH H N412-CST MODEL "

"

  • ONE DOOR, SLOPE TOP TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 INCH
  • 12 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONCEALED HINGE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • NP2424C BACK PANEL
  • ULTIMATE[TM] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 22.2 INCH W X 22.2 INCH H
  • N412-CST MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N412242412CST
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details